Vishay Intertechnology, Inc. RES 3.4K OHM 0.15W 1% 1605 M55342H04B3E40RWS

Description
RES 3.4Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 3.4Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 0.15W 1% 1605 - M55342H04B3E40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 0.15W 1% 1605
M55342H04B3E40RWS
RES 3.4K OHM 0.15W 1% 1605 M55342H04B3E40RWS
RES 3.4Kohm 0.15W 1% 1605

RES 3.4Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B3E40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B3E40RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B3E40RWS-ND
3.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B3E40RWS 764-M55342H04B3E40RWS-ND
Product Name RES 3.4K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details