Vishay Intertechnology, Inc. RES 39.2K OHM 0.15W 1% 1605 M55342H04B39E2RTS

Description
RES 39.2Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 39.2Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 0.15W 1% 1605 - M55342H04B39E2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 0.15W 1% 1605
M55342H04B39E2RTS
RES 39.2K OHM 0.15W 1% 1605 M55342H04B39E2RTS
RES 39.2Kohm 0.15W 1% 1605

RES 39.2Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B39E2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B39E2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B39E2RTSTR-ND
39.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

39.2 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B39E2RTS 764-M55342H04B39E2RTSTR-ND
Product Name RES 39.2K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details