Vishay Intertechnology, Inc. RES 38.3K OHM 0.15W 0.1% 1605 M55342H04B38B3RWS

Description
RES 38.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 38.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 0.15W 0.1% 1605 - M55342H04B38B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 0.15W 0.1% 1605
M55342H04B38B3RWS
RES 38.3K OHM 0.15W 0.1% 1605 M55342H04B38B3RWS
RES 38.3Kohm 0.15W 0.1% 1605

RES 38.3Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B38B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B38B3RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B38B3RWS-ND
38.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

38.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B38B3RWS 764-M55342H04B38B3RWS-ND
Product Name RES 38.3K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers