Vishay Intertechnology, Inc. RES 36.1K OHM 0.15W 0.1% 1605 M55342H04B36B1RWS

Description
RES 36.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 36.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 0.15W 0.1% 1605 - M55342H04B36B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 0.15W 0.1% 1605
M55342H04B36B1RWS
RES 36.1K OHM 0.15W 0.1% 1605 M55342H04B36B1RWS
RES 36.1Kohm 0.15W 0.1% 1605

RES 36.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B36B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B36B1RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B36B1RWS-ND
36.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

36.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B36B1RWS 764-M55342H04B36B1RWS-ND
Product Name RES 36.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 36100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details