Vishay Intertechnology, Inc. RES 34.8K OHM 0.15W 0.1% 1605 M55342H04B34B8RWS

Description
RES 34.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 34.8Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 0.15W 0.1% 1605 - M55342H04B34B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 0.15W 0.1% 1605
M55342H04B34B8RWS
RES 34.8K OHM 0.15W 0.1% 1605 M55342H04B34B8RWS
RES 34.8Kohm 0.15W 0.1% 1605

RES 34.8Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B34B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B34B8RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B34B8RWS-ND
34.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

34.8 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B34B8RWS 764-M55342H04B34B8RWS-ND
Product Name RES 34.8K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details