Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 1% 1605 M55342H04B30E1RWS

Description
RES 30.1Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 30.1Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 1% 1605 - M55342H04B30E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 1% 1605
M55342H04B30E1RWS
RES 30.1K OHM 0.15W 1% 1605 M55342H04B30E1RWS
RES 30.1Kohm 0.15W 1% 1605

RES 30.1Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B30E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B30E1RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B30E1RWS-ND
30.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B30E1RWS 764-M55342H04B30E1RWS-ND
Product Name RES 30.1K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details