Vishay Intertechnology, Inc. RES 301 OHM 0.15W 0.1% 1605 M55342H04B301ARWS

Description
RES 301ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 301ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 0.15W 0.1% 1605 - M55342H04B301ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 0.15W 0.1% 1605
M55342H04B301ARWS
RES 301 OHM 0.15W 0.1% 1605 M55342H04B301ARWS
RES 301ohm 0.15W 0.1% 1605

RES 301ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B301ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B301ARWS-ND
Chip Resistor - Surface Mount 764-M55342H04B301ARWS-ND
301 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

301 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B301ARWS 764-M55342H04B301ARWS-ND
Product Name RES 301 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details