Vishay Intertechnology, Inc. RES 2.74K OHM 0.15W 1% 1605 M55342H04B2E74RWS

Description
RES 2.74Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.74Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 0.15W 1% 1605 - M55342H04B2E74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 0.15W 1% 1605
M55342H04B2E74RWS
RES 2.74K OHM 0.15W 1% 1605 M55342H04B2E74RWS
RES 2.74Kohm 0.15W 1% 1605

RES 2.74Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B2E74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B2E74RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B2E74RWS-ND
2.74 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.74 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B2E74RWS 764-M55342H04B2E74RWS-ND
Product Name RES 2.74K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers