Vishay Intertechnology, Inc. RES 2.67K OHM 0.15W 1% 1605 M55342H04B2E67RTS

Description
RES 2.67Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 2.67Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 0.15W 1% 1605 - M55342H04B2E67RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 0.15W 1% 1605
M55342H04B2E67RTS
RES 2.67K OHM 0.15W 1% 1605 M55342H04B2E67RTS
RES 2.67Kohm 0.15W 1% 1605

RES 2.67Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B2E67RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B2E67RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B2E67RTSTR-ND
2.67 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.67 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B2E67RTS 764-M55342H04B2E67RTSTR-ND
Product Name RES 2.67K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details