Vishay Intertechnology, Inc. RES 291K OHM 0.15W 0.1% 1605 M55342H04B291BRWS

Description
RES 291Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 291Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291K OHM 0.15W 0.1% 1605 - M55342H04B291BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291K OHM 0.15W 0.1% 1605
M55342H04B291BRWS
RES 291K OHM 0.15W 0.1% 1605 M55342H04B291BRWS
RES 291Kohm 0.15W 0.1% 1605

RES 291Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B291BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B291BRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B291BRWS-ND
291 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

291 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B291BRWS 764-M55342H04B291BRWS-ND
Product Name RES 291K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 291000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details