Vishay Intertechnology, Inc. RES 27K OHM 0.15W 2% 1605 M55342H04B27H0RT0

Description
RES 27Kohm 0.15W 2% 1605
Request a Quote Datasheet
Description
RES 27Kohm 0.15W 2% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 0.15W 2% 1605 - M55342H04B27H0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 0.15W 2% 1605
M55342H04B27H0RT0
RES 27K OHM 0.15W 2% 1605 M55342H04B27H0RT0
RES 27Kohm 0.15W 2% 1605

RES 27Kohm 0.15W 2% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B27H0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B27H0RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B27H0RT0TR-ND
27 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

27 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H04B27H0RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H04B27H0RT0
Chip Resistor - Surface Mount M55342H04B27H0RT0
RES SMD 27K OHM 2% 0.15W 1505

RES SMD 27K OHM 2% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H04B27H0RT0 764-M55342H04B27H0RT0TR-ND M55342H04B27H0RT0
Product Name RES 27K OHM 0.15W 2% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 27000 ohms 27000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details