Vishay Intertechnology, Inc. RES 26.1K OHM 0.15W 0.1% 1605 M55342H04B26B1RWS

Description
RES 26.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 26.1Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 0.15W 0.1% 1605 - M55342H04B26B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 0.15W 0.1% 1605
M55342H04B26B1RWS
RES 26.1K OHM 0.15W 0.1% 1605 M55342H04B26B1RWS
RES 26.1Kohm 0.15W 0.1% 1605

RES 26.1Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B26B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B26B1RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B26B1RWS-ND
26.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

26.1 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B26B1RWS 764-M55342H04B26B1RWS-ND
Product Name RES 26.1K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers