Vishay Intertechnology, Inc. RES 249K OHM 0.15W 0.1% 1605 M55342H04B249BRWS

Description
RES 249Kohm 0.15W 0.1% 1605
Request a Quote
Description
RES 249Kohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 0.15W 0.1% 1605 - M55342H04B249BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 0.15W 0.1% 1605
M55342H04B249BRWS
RES 249K OHM 0.15W 0.1% 1605 M55342H04B249BRWS
RES 249Kohm 0.15W 0.1% 1605

RES 249Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B249BRWS
Product Name RES 249K OHM 0.15W 0.1% 1605
Resistance Range 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details