Vishay Intertechnology, Inc. RES 249 OHM 0.15W 0.1% 1605 M55342H04B249ARWS

Description
RES 249ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 249ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 0.15W 0.1% 1605 - M55342H04B249ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 0.15W 0.1% 1605
M55342H04B249ARWS
RES 249 OHM 0.15W 0.1% 1605 M55342H04B249ARWS
RES 249ohm 0.15W 0.1% 1605

RES 249ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B249ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B249ARWS-ND
Chip Resistor - Surface Mount 764-M55342H04B249ARWS-ND
249 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

249 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B249ARWS 764-M55342H04B249ARWS-ND
Product Name RES 249 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details