Vishay Intertechnology, Inc. RES 23.7K OHM 0.15W 1% 1605 M55342H04B23E7RWS

Description
RES 23.7Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 23.7Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 0.15W 1% 1605 - M55342H04B23E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 0.15W 1% 1605
M55342H04B23E7RWS
RES 23.7K OHM 0.15W 1% 1605 M55342H04B23E7RWS
RES 23.7Kohm 0.15W 1% 1605

RES 23.7Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B23E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B23E7RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B23E7RWS-ND
23.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

23.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B23E7RWS 764-M55342H04B23E7RWS-ND
Product Name RES 23.7K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details