Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B232GRWS

Description
232 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
232 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B232GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B232GRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B232GRWS-ND
232 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

232 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 232 OHM 0.15W 2% 1605 - M55342H04B232GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 0.15W 2% 1605
M55342H04B232GRWS
RES 232 OHM 0.15W 2% 1605 M55342H04B232GRWS
RES 232ohm 0.15W 2% 1605

RES 232ohm 0.15W 2% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B232GRWS-ND M55342H04B232GRWS
Product Name Chip Resistor - Surface Mount RES 232 OHM 0.15W 2% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details