Vishay Intertechnology, Inc. RES 232 OHM 0.15W 1% 1605 M55342H04B232DRWS

Description
RES 232ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 232ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 0.15W 1% 1605 - M55342H04B232DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 0.15W 1% 1605
M55342H04B232DRWS
RES 232 OHM 0.15W 1% 1605 M55342H04B232DRWS
RES 232ohm 0.15W 1% 1605

RES 232ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B232DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B232DRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B232DRWS-ND
232 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

232 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B232DRWS 764-M55342H04B232DRWS-ND
Product Name RES 232 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details