Vishay Intertechnology, Inc. RES 221 OHM 0.15W 0.1% 1605 M55342H04B221ARTS

Description
RES 221ohm 0.15W 0.1% 1605
Request a Quote
Description
RES 221ohm 0.15W 0.1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 0.15W 0.1% 1605 - M55342H04B221ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 0.15W 0.1% 1605
M55342H04B221ARTS
RES 221 OHM 0.15W 0.1% 1605 M55342H04B221ARTS
RES 221ohm 0.15W 0.1% 1605

RES 221ohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B221ARTS
Product Name RES 221 OHM 0.15W 0.1% 1605
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details