Vishay Intertechnology, Inc. RES 20 OHM 0.15W 1% 1605 M55342H04B20D0RWS

Description
RES 20ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 20ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 0.15W 1% 1605 - M55342H04B20D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 0.15W 1% 1605
M55342H04B20D0RWS
RES 20 OHM 0.15W 1% 1605 M55342H04B20D0RWS
RES 20ohm 0.15W 1% 1605

RES 20ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B20D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B20D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B20D0RWS-ND
20 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

20 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,20Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1605-Case Vishay - 61M2484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,20Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1605-Case Vishay
61M2484
Resistor,thin Film,20Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1605-Case Vishay 61M2484
Resistor,Thin Film,20Ohms,40WV,1+/ -% Tol,-50,50ppm-TC,160 5-Case

Resistor,Thin Film,20Ohms,40WV,1+/-% Tol,-50,50ppm-TC,1605-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H04B20D0RWS 764-M55342H04B20D0RWS-ND 61M2484
Product Name RES 20 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Resistor,thin Film,20Ohms,40Wv,1+/-% Tol,-50,50Ppm-Tc,1605-Case Vishay
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details