Vishay Intertechnology, Inc. RES 200 OHM 0.15W 1% 1605 M55342H04B200DCWS

Description
RES 200ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 200ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 0.15W 1% 1605 - M55342H04B200DCWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 0.15W 1% 1605
M55342H04B200DCWS
RES 200 OHM 0.15W 1% 1605 M55342H04B200DCWS
RES 200ohm 0.15W 1% 1605

RES 200ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B200DCWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B200DCWS-ND
Chip Resistor - Surface Mount 764-M55342H04B200DCWS-ND
200 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

200 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B200DCWS 764-M55342H04B200DCWS-ND
Product Name RES 200 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details