Vishay Intertechnology, Inc. RES 1.8K OHM 0.15W 1% 1605 M55342H04B1E80RWS

Description
RES 1.8Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.8Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 0.15W 1% 1605 - M55342H04B1E80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 0.15W 1% 1605
M55342H04B1E80RWS
RES 1.8K OHM 0.15W 1% 1605 M55342H04B1E80RWS
RES 1.8Kohm 0.15W 1% 1605

RES 1.8Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E80RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B1E80RWS-ND
1.8 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.8 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B1E80RWS 764-M55342H04B1E80RWS-ND
Product Name RES 1.8K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details