Vishay Intertechnology, Inc. RES 1.5K OHM 0.15W 1% 1605 M55342H04B1E50RT0

Description
RES 1.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.15W 1% 1605 - M55342H04B1E50RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.15W 1% 1605
M55342H04B1E50RT0
RES 1.5K OHM 0.15W 1% 1605 M55342H04B1E50RT0
RES 1.5Kohm 0.15W 1% 1605

RES 1.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E50RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E50RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B1E50RT0TR-ND
1.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H04B1E50RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H04B1E50RT0
Chip Resistor - Surface Mount M55342H04B1E50RT0
RES SMD 1.5K OHM 1% 0.15W 1505

RES SMD 1.5K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H04B1E50RT0 764-M55342H04B1E50RT0TR-ND M55342H04B1E50RT0
Product Name RES 1.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details