Vishay Intertechnology, Inc. RES 1.37K OHM 0.15W 1% 1605 M55342H04B1E37RTS

Description
RES 1.37Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.37Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 0.15W 1% 1605 - M55342H04B1E37RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 0.15W 1% 1605
M55342H04B1E37RTS
RES 1.37K OHM 0.15W 1% 1605 M55342H04B1E37RTS
RES 1.37Kohm 0.15W 1% 1605

RES 1.37Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E37RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E37RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B1E37RTSTR-ND
1.37 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.37 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B1E37RTS 764-M55342H04B1E37RTSTR-ND
Product Name RES 1.37K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details