Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B1E21RWS

Description
1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B1E21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E21RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B1E21RWS-ND
1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1.21K OHM 0.15W 1% 1605 - M55342H04B1E21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 0.15W 1% 1605
M55342H04B1E21RWS
RES 1.21K OHM 0.15W 1% 1605 M55342H04B1E21RWS
RES 1.21Kohm 0.15W 1% 1605

RES 1.21Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B1E21RWS-ND M55342H04B1E21RWS
Product Name Chip Resistor - Surface Mount RES 1.21K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details