Vishay Intertechnology, Inc. RES 1.21K OHM 0.15W 1% 1605 M55342H04B1E21RTS

Description
RES 1.21Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.21Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 0.15W 1% 1605 - M55342H04B1E21RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 0.15W 1% 1605
M55342H04B1E21RTS
RES 1.21K OHM 0.15W 1% 1605 M55342H04B1E21RTS
RES 1.21Kohm 0.15W 1% 1605

RES 1.21Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E21RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E21RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B1E21RTSTR-ND
1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.21 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B1E21RTS 764-M55342H04B1E21RTSTR-ND
Product Name RES 1.21K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details