Vishay Intertechnology, Inc. RES 1.15K OHM 0.15W 1% 1605 M55342H04B1E15RWS

Description
RES 1.15Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.15Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 0.15W 1% 1605 - M55342H04B1E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 0.15W 1% 1605
M55342H04B1E15RWS
RES 1.15K OHM 0.15W 1% 1605 M55342H04B1E15RWS
RES 1.15Kohm 0.15W 1% 1605

RES 1.15Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B1E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B1E15RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B1E15RWS-ND
1.15 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B1E15RWS 764-M55342H04B1E15RWS-ND
Product Name RES 1.15K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers