Vishay Intertechnology, Inc. RES 18.7K OHM 0.15W 1% 1605 M55342H04B18E7RWS

Description
RES 18.7Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 18.7Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 0.15W 1% 1605 - M55342H04B18E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 0.15W 1% 1605
M55342H04B18E7RWS
RES 18.7K OHM 0.15W 1% 1605 M55342H04B18E7RWS
RES 18.7Kohm 0.15W 1% 1605

RES 18.7Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B18E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B18E7RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B18E7RWS-ND
18.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

18.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B18E7RWS 764-M55342H04B18E7RWS-ND
Product Name RES 18.7K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details