Vishay Intertechnology, Inc. RES 182K OHM 0.15W 1% 1605 M55342H04B182ERWS

Description
RES 182Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 182Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 0.15W 1% 1605 - M55342H04B182ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 0.15W 1% 1605
M55342H04B182ERWS
RES 182K OHM 0.15W 1% 1605 M55342H04B182ERWS
RES 182Kohm 0.15W 1% 1605

RES 182Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B182ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B182ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B182ERWS-ND
182 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

182 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B182ERWS 764-M55342H04B182ERWS-ND
Product Name RES 182K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details