Vishay Intertechnology, Inc. RES 17.4K OHM 0.15W 1% 1605 M55342H04B17E4RWS

Description
RES 17.4Kohm 0.15W 1% 1605
Request a Quote
Description
RES 17.4Kohm 0.15W 1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 0.15W 1% 1605 - M55342H04B17E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 0.15W 1% 1605
M55342H04B17E4RWS
RES 17.4K OHM 0.15W 1% 1605 M55342H04B17E4RWS
RES 17.4Kohm 0.15W 1% 1605

RES 17.4Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B17E4RWS
Product Name RES 17.4K OHM 0.15W 1% 1605
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers