Vishay Intertechnology, Inc. RES 169K OHM 0.15W 0.1% 1605 M55342H04B169BRTS

Description
RES 169Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 169Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 0.15W 0.1% 1605 - M55342H04B169BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 0.15W 0.1% 1605
M55342H04B169BRTS
RES 169K OHM 0.15W 0.1% 1605 M55342H04B169BRTS
RES 169Kohm 0.15W 0.1% 1605

RES 169Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B169BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B169BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B169BRTSTR-ND
169 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

169 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B169BRTS 764-M55342H04B169BRTSTR-ND
Product Name RES 169K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details