Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B15H0MWS

Description
15 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
15 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B15H0MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B15H0MWS-ND
Chip Resistor - Surface Mount 764-M55342H04B15H0MWS-ND
15 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 15K OHM 0.15W 2% 1605 - M55342H04B15H0MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 0.15W 2% 1605
M55342H04B15H0MWS
RES 15K OHM 0.15W 2% 1605 M55342H04B15H0MWS
RES 15Kohm 0.15W 2% 1605

RES 15Kohm 0.15W 2% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B15H0MWS-ND M55342H04B15H0MWS
Product Name Chip Resistor - Surface Mount RES 15K OHM 0.15W 2% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers