Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B154DRWS

Description
154 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B154DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B154DRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B154DRWS-ND
154 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

154 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 154 OHM 0.15W 1% 1605 - M55342H04B154DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 0.15W 1% 1605
M55342H04B154DRWS
RES 154 OHM 0.15W 1% 1605 M55342H04B154DRWS
RES 154ohm 0.15W 1% 1605

RES 154ohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B154DRWS-ND M55342H04B154DRWS
Product Name Chip Resistor - Surface Mount RES 154 OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details