Vishay Intertechnology, Inc. RES 147K OHM 0.15W 1% 1605 M55342H04B147ERWS

Description
RES 147Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 147Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 0.15W 1% 1605 - M55342H04B147ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 0.15W 1% 1605
M55342H04B147ERWS
RES 147K OHM 0.15W 1% 1605 M55342H04B147ERWS
RES 147Kohm 0.15W 1% 1605

RES 147Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B147ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B147ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B147ERWS-ND
147 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

147 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342H 50Ppm 1505 147K 1% R Ws Vishay - 25R1976 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 1505 147K 1% R Ws Vishay
25R1976
M55342H 50Ppm 1505 147K 1% R Ws Vishay 25R1976
M55342H 50PPM 1505 147K 1% R WS

M55342H 50PPM 1505 147K 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H04B147ERWS 764-M55342H04B147ERWS-ND 25R1976
Product Name RES 147K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount M55342H 50Ppm 1505 147K 1% R Ws Vishay
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details