Vishay Intertechnology, Inc. RES 140K OHM 0.15W 1% 1605 M55342H04B140ERT0

Description
RES 140Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 140Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 0.15W 1% 1605 - M55342H04B140ERT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 0.15W 1% 1605
M55342H04B140ERT0
RES 140K OHM 0.15W 1% 1605 M55342H04B140ERT0
RES 140Kohm 0.15W 1% 1605

RES 140Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342H04B140ERT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H04B140ERT0
Chip Resistor - Surface Mount M55342H04B140ERT0
RES SMD 140K OHM 1% 0.15W 1505

RES SMD 140K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342H04B140ERT0 M55342H04B140ERT0
Product Name RES 140K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 140000 ohms 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers