Vishay Intertechnology, Inc. RES 13.7K OHM 0.15W 1% 1605 M55342H04B13E7RWS

Description
RES 13.7Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 13.7Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 0.15W 1% 1605 - M55342H04B13E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 0.15W 1% 1605
M55342H04B13E7RWS
RES 13.7K OHM 0.15W 1% 1605 M55342H04B13E7RWS
RES 13.7Kohm 0.15W 1% 1605

RES 13.7Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B13E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B13E7RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B13E7RWS-ND
13.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B13E7RWS 764-M55342H04B13E7RWS-ND
Product Name RES 13.7K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers