Vishay Intertechnology, Inc. RES 127K OHM 0.15W 1% 1605 M55342H04B127ERWS

Description
RES 127Kohm 0.15W 1% 1605
Request a Quote
Description
RES 127Kohm 0.15W 1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 0.15W 1% 1605 - M55342H04B127ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 0.15W 1% 1605
M55342H04B127ERWS
RES 127K OHM 0.15W 1% 1605 M55342H04B127ERWS
RES 127Kohm 0.15W 1% 1605

RES 127Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B127ERWS
Product Name RES 127K OHM 0.15W 1% 1605
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details