Vishay Intertechnology, Inc. RES 121K OHM 0.15W 1% 1605 M55342H04B121ERWS

Description
RES 121Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 121Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 0.15W 1% 1605 - M55342H04B121ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 0.15W 1% 1605
M55342H04B121ERWS
RES 121K OHM 0.15W 1% 1605 M55342H04B121ERWS
RES 121Kohm 0.15W 1% 1605

RES 121Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B121ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B121ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B121ERWS-ND
121 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B121ERWS 764-M55342H04B121ERWS-ND
Product Name RES 121K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers