Vishay Intertechnology, Inc. RES 121 OHM 0.15W 1% 1605 M55342H04B121DRT0

Description
RES 121ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 121ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 0.15W 1% 1605 - M55342H04B121DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 0.15W 1% 1605
M55342H04B121DRT0
RES 121 OHM 0.15W 1% 1605 M55342H04B121DRT0
RES 121ohm 0.15W 1% 1605

RES 121ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B121DRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B121DRT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B121DRT0TR-ND
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H04B121DRT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H04B121DRT0
Chip Resistor - Surface Mount M55342H04B121DRT0
RES SMD 121 OHM 1% 0.15W 1505

RES SMD 121 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H04B121DRT0 764-M55342H04B121DRT0TR-ND M55342H04B121DRT0
Product Name RES 121 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details