Vishay Intertechnology, Inc. RES 11.3K OHM 0.15W 1% 1605 M55342H04B11E3RWS

Description
RES 11.3Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 11.3Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 0.15W 1% 1605 - M55342H04B11E3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 0.15W 1% 1605
M55342H04B11E3RWS
RES 11.3K OHM 0.15W 1% 1605 M55342H04B11E3RWS
RES 11.3Kohm 0.15W 1% 1605

RES 11.3Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B11E3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B11E3RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B11E3RWS-ND
11.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.3 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B11E3RWS 764-M55342H04B11E3RWS-ND
Product Name RES 11.3K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers