Vishay Intertechnology, Inc. RES 11.3K OHM 0.15W 0.1% 1605 M55342H04B11B3RWS

Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 0.15W 0.1% 1605 - M55342H04B11B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 0.15W 0.1% 1605
M55342H04B11B3RWS
RES 11.3K OHM 0.15W 0.1% 1605 M55342H04B11B3RWS
RES 11.3Kohm 0.15W 0.1% 1605

RES 11.3Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B11B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B11B3RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B11B3RWS-ND
11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B11B3RWS 764-M55342H04B11B3RWS-ND
Product Name RES 11.3K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details