Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B10E7RTS

Description
10.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B10E7RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B10E7RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B10E7RTSTR-ND
10.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10.7K OHM 0.15W 1% 1605 - M55342H04B10E7RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 0.15W 1% 1605
M55342H04B10E7RTS
RES 10.7K OHM 0.15W 1% 1605 M55342H04B10E7RTS
RES 10.7Kohm 0.15W 1% 1605

RES 10.7Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B10E7RTSTR-ND M55342H04B10E7RTS
Product Name Chip Resistor - Surface Mount RES 10.7K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details