Vishay Intertechnology, Inc. RES 10.5K OHM 0.15W 0.1% 1605 M55342H04B10B5RWS

Description
RES 10.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 10.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 0.15W 0.1% 1605 - M55342H04B10B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 0.15W 0.1% 1605
M55342H04B10B5RWS
RES 10.5K OHM 0.15W 0.1% 1605 M55342H04B10B5RWS
RES 10.5Kohm 0.15W 0.1% 1605

RES 10.5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B10B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B10B5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B10B5RWS-ND
10.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B10B5RWS 764-M55342H04B10B5RWS-ND
Product Name RES 10.5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details