Vishay Intertechnology, Inc. RES 100 OHM 0.15W 2% 1605 M55342H04B100GRT5

Description
RES 100ohm 0.15W 2% 1605
Request a Quote Datasheet
Description
RES 100ohm 0.15W 2% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 2% 1605 - M55342H04B100GRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 2% 1605
M55342H04B100GRT5
RES 100 OHM 0.15W 2% 1605 M55342H04B100GRT5
RES 100ohm 0.15W 2% 1605

RES 100ohm 0.15W 2% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B100GRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B100GRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B100GRT5TR-ND
100 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B100GRT5 764-M55342H04B100GRT5TR-ND
Product Name RES 100 OHM 0.15W 2% 1605 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers