Vishay Intertechnology, Inc. RES 100K OHM 0.15W 1% 1605 M55342H04B100ECWS

Description
RES 100Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 100Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 0.15W 1% 1605 - M55342H04B100ECWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 0.15W 1% 1605
M55342H04B100ECWS
RES 100K OHM 0.15W 1% 1605 M55342H04B100ECWS
RES 100Kohm 0.15W 1% 1605

RES 100Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B100ECWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B100ECWS-ND
Chip Resistor - Surface Mount 764-M55342H04B100ECWS-ND
100 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B100ECWS 764-M55342H04B100ECWS-ND
Product Name RES 100K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details