Vishay Intertechnology, Inc. RES 100 OHM 0.15W 1% 1605 M55342H04B100DRWS

Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 1% 1605 - M55342H04B100DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 1% 1605
M55342H04B100DRWS
RES 100 OHM 0.15W 1% 1605 M55342H04B100DRWS
RES 100ohm 0.15W 1% 1605

RES 100ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B100DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B100DRWS-ND
Chip Resistor - Surface Mount 764-M55342H04B100DRWS-ND
100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B100DRWS 764-M55342H04B100DRWS-ND
Product Name RES 100 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details