Vishay Intertechnology, Inc. RES 100 OHM 0.15W 1% 1605 M55342H04B100DRT5

Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 1% 1605 - M55342H04B100DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 1% 1605
M55342H04B100DRT5
RES 100 OHM 0.15W 1% 1605 M55342H04B100DRT5
RES 100ohm 0.15W 1% 1605

RES 100ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B100DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B100DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B100DRT5TR-ND
100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B100DRT5 764-M55342H04B100DRT5TR-ND
Product Name RES 100 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers