Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B9B53RWS

Description
9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B9B53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B9B53RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B9B53RWS-ND
9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.53 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 9.53K OHM 1/5W 0.1% 1005 - M55342H03B9B53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/5W 0.1% 1005
M55342H03B9B53RWS
RES 9.53K OHM 1/5W 0.1% 1005 M55342H03B9B53RWS
RES 9.53Kohm 1/5W 0.1% 1005

RES 9.53Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H03B9B53RWS-ND M55342H03B9B53RWS
Product Name Chip Resistor - Surface Mount RES 9.53K OHM 1/5W 0.1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details