RES 9.31Kohm 1/5W 0.1% 1005
9.31 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES SMD 9.31K OHM 0.1% 1/5W 1005
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342H03B9B31RT0 | 764-M55342H03B9B31RT0TR-ND | M55342H03B9B31RT0 |
| Product Name | RES 9.31K OHM 1/5W 0.1% 1005 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 9310 ohms | 9310 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 0.2000 watts | 0.2000 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |