Vishay Intertechnology, Inc. RES 8.25K OHM 1/5W 1% 1005 M55342H03B8E25RWS

Description
RES 8.25Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 8.25Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/5W 1% 1005 - M55342H03B8E25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/5W 1% 1005
M55342H03B8E25RWS
RES 8.25K OHM 1/5W 1% 1005 M55342H03B8E25RWS
RES 8.25Kohm 1/5W 1% 1005

RES 8.25Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B8E25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B8E25RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B8E25RWS-ND
8.25 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.25 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B8E25RWS 764-M55342H03B8E25RWS-ND
Product Name RES 8.25K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details