Vishay Intertechnology, Inc. RES 8.87K OHM 1/5W 0.1% 1005 M55342H03B8B87RTS

Description
RES 8.87Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 8.87Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/5W 0.1% 1005 - M55342H03B8B87RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/5W 0.1% 1005
M55342H03B8B87RTS
RES 8.87K OHM 1/5W 0.1% 1005 M55342H03B8B87RTS
RES 8.87Kohm 1/5W 0.1% 1005

RES 8.87Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B8B87RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B8B87RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B8B87RTSTR-ND
8.87 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

8.87 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B8B87RTS 764-M55342H03B8B87RTSTR-ND
Product Name RES 8.87K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details